EN
  • EN
  • DE

74HC4046AN

Part No 74HC4046AN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Phase-locked-loop with VCO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131792-74HC4046AN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74HC4046AN CAD Model

Description

NXP 74HC4046AN Phase-Locked Loop IC

The NXP 74HC4046AN is a high-speed Si-gate CMOS device that is pivotal in the design of phase-locked loop (PLL) circuits. This integrated circuit is designed to be used in a variety of applications that require precise control of frequencies and phases, such as clock generation, frequency modulation/demodulation, and data synchronization systems.

Key Features:

  • Voltage Range: The 74HC4046AN operates over a recommended voltage range of 2V to 6V, making it compatible with TTL levels and suitable for battery-operated devices due to its low power consumption.
  • PLL Components: The IC includes a linear voltage-controlled oscillator (VCO), two different phase comparators (PC1 and PC2) with a common signal-input amplifier and a common comparator input, and a zener diode for VCO frequency control.
  • High Noise Immunity: The 74HC4046AN features a high noise immunity characteristic of CMOS devices, ensuring stable operation even in noisy environments.
  • Multiple Applications: It is suitable for use in FM stereo demodulators, data communications, frequency synthesizers, and other electronic systems that require tight frequency control.

Product Specifications:

Parameter Value Supply Voltage (V<sub>CC) 2V to 6V Input Frequency (f<sub>IN) Up to 18MHz (V<sub>CC = 6V) Operating Temperature -40°C to +85°C Package 14-Pin PDIP

The 74HC4046AN from NXP is a versatile PLL IC that offers designers a reliable and flexible solution for their frequency control needs. Its robustness, coupled with NXP's reputation for quality, makes it a popular choice among engineers and hobbyists alike for designing stable and precise PLL systems.

You May Also Be Interested in

Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Texas Instruments
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7564 $60.5120
190+ $0.6207 $117.9330
290+ $0.6013 $174.3770
400+ $0.5819 $232.7600
515+ $0.5625 $289.6875
690+ $0.5043 $347.9670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess