The NXP 74HC4050 is a robust level shifter integrated circuit designed for hex non-inverting high-to-low level shifting. This device is particularly useful when interfacing 5V logic levels to the more modern 3.3V logic levels prevalent in today's digital circuitry. It is part of the 74HC (High-speed CMOS) family, known for its high noise immunity and low power consumption.
Key Features
- Logic Level Translation: Capable of translating 6 independent channels of high-level logic to lower voltage signals without the need for external resistors.
- Wide Voltage Range: The input can handle voltages from 5V down to 2V, making it compatible with a variety of logic families.
- High Noise Immunity: Inherits the CMOS technology trait of high noise immunity, ensuring stable operation in electrically noisy environments.
- Low Power Dissipation: With CMOS technology, the 74HC4050 consumes very low power, which is crucial for battery-operated and power-sensitive applications.
- Output Drive Capability: Offers standard outputs with a drive capability of 10 LSTTL loads, which is sufficient for most interfacing applications.
Applications
The 74HC4050 is versatile and can be used in various applications such as:
- Logic level shifting for microcontrollers
- Signal interfacing between different voltage domains
- Interfacing 5V peripherals with 3.3V microprocessors
- General digital logic level conversion
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2V to 6V
Input Voltage (V<sub>I)
0V to 15V
Output Current (I<sub>O)
±5.2 mA
Propagation Delay Time
Typically 8ns
Operating Temperature
-40°C to +125°C
The NXP 74HC4050 is a reliable choice for designers looking to bridge the gap between different logic levels in their digital systems, providing both protection and interface functionality with ease.