The NXP 74HC4052D652 is a high-performance, dual 4-channel analog multiplexer and demultiplexer integrated circuit that offers exceptional signal switching capabilities for a variety of applications. This versatile component is part of the 74HC family, known for its high-speed CMOS technology, and is designed to operate in multiplexing and demultiplexing analog or digital signals.
Key Features:
- Wide Voltage Range: The device features a wide operating voltage range of 2 V to 10 V, making it suitable for interfacing with both TTL and CMOS logic levels.
- Dual 4-Channel Configuration: It includes two independent 4-channel multiplexers/demultiplexers with common select logic, providing flexibility in routing signals in complex circuits.
- Low ON Resistance: The 74HC4052D652 boasts a low ON resistance, ensuring minimal signal distortion and power loss during signal routing.
- Low Crosstalk: Engineered to minimize crosstalk between multiplexed signals, it maintains signal integrity even in environments with multiple switching operations.
- High-Speed Switching: Fast switching times are a hallmark of the 74HC series, and this device is no exception, enabling high-speed operation for critical applications.
Applications:
The 74HC4052D652 is ideal for a wide range of applications, including:
- Analog and digital multiplexing/demultiplexing
- Signal gating
- Data routing
- Communication systems
- Audio and video switching
Technical Specifications:
Parameter
Value
Package
SO16
Operating Temperature
-40°C to +125°C
ON Resistance
Typically 70 Ohm at Vcc - 4.5V
Switching Speed
TBD ns
The NXP 74HC4052D652 is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. Its robust design and advanced features make it an essential part of any signal processing or routing application.