Product Overview: 74HC4067 from NXP
The 74HC4067 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This versatile chip is a 16-channel analog multiplexer/demultiplexer that belongs to the 74HC family, known for its high-speed CMOS technology. The device features low power consumption and a wide operating voltage range, making it suitable for a variety of applications in the consumer, industrial, and telecommunications sectors.
Key Features
- Multiple Channel Configuration: The 74HC4067 can operate as a 16-channel multiplexer or as a dual 8-channel multiplexer, providing flexibility in channel selection.
- Wide Voltage Range: It operates over a wide voltage range from 2V to 6V, ensuring compatibility with TTL levels and making it suitable for interfacing with microcontrollers and other logic families.
- Low Power Dissipation: With its CMOS technology, the 74HC4067 offers low power dissipation, which is ideal for battery-operated devices.
- High Noise Immunity: The chip is characterized by high noise immunity and low propagation delay, ensuring reliable performance in noisy environments.
- Binary Address Decoding: Selection of the active channel is controlled by 4 binary address inputs (A0 to A3), allowing for simple interfacing with digital control signals.
Applications
The 74HC4067 is adept at handling multiple signal inputs, which can be analog or digital in nature. It is commonly used in:
- Data acquisition systems
- Signal routing applications
- Communication systems
- Test equipment and instrumentation
- Audio and video switching
Product Specifications
Parameter
Value
Channels
16
Operating Voltage
2V to 6V
On Resistance
Typically 70 ohms @ 4.5V
Propagation Delay Time
Typically 16 ns @ 4.5V
Package Type
SOP, TSSOP, SSOP, and others
With its robust design and easy integration, the 74HC4067 from NXP is a reliable choice for designers looking to manage multiple signal paths efficiently within their electronic circuits.