EN
  • EN
  • DE

74HC4075N

Part No 74HC4075N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Triple 3-input OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131833-74HC4075N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4075N CAD Model

Description

NXP 74HC4075N Triple 3-input OR Gate

The NXP 74HC4075N is a high-speed Si-gate CMOS device that provides a triple 3-input OR gate functionality. This integrated circuit is part of the 74HC series, which is well-known for its robustness, high-speed operation, and compatibility with TTL (Transistor-Transistor Logic) levels. The 74HC4075N is designed to operate across a wide voltage range, from 2V to 6V, making it suitable for a variety of applications in both commercial and industrial environments.

The 74HC4075N comes in a 14-pin DIP (Dual In-line Package), which is a traditional through-hole mounting package, allowing for easy integration into prototyping boards and permanent PCB (Printed Circuit Board) installations. Its pin configuration is carefully designed to minimize signal crosstalk and ensure reliable operation even in the presence of high-frequency noise, which is a common challenge in digital circuits.

Each of the three OR gates in the 74HC4075N has three inputs, allowing for a wide range of logic functions to be implemented. This makes the chip extremely versatile and useful for expanding the logic capabilities of a digital system without the need for multiple different logic chips. The OR gates output a high level when at least one of their inputs is high, which is the standard behavior for OR logic.

The 74HC4075N is characterized by its low power consumption, which is a hallmark of CMOS technology. This feature makes it particularly attractive for battery-operated devices where power efficiency is crucial. Additionally, the device has a high noise immunity and the ability to drive up to 10 LS-TTL loads, providing a good balance between power and performance.

Overall, the NXP 74HC4075N is a reliable and practical choice for designers looking to implement OR logic in their digital systems. Whether used in simple logic circuits or as part of more complex digital systems, the 74HC4075N offers performance and flexibility that can meet a wide range of application requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Infineon Technologies
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess