EN
  • EN
  • DE

LP2985AIBP-2.4

Part No LP2985AIBP-2.4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.4V 0.15A 5USMD / LDO Regulator Pos 2.4V 0.15A 5-Pin uSMD T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 2.4V
Voltage Dropout (Maximum) 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA ~ 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-VFBGA
Manufacturer Package 5-uSMD
Win Source Part Number 779697-LP2985AIBP-2.4
Popularity Medium
Supply and Demand Status Limited
Family Name LP2985-N
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2985AIBP-2.4 CAD Model

Description

The LP2985AIBP-2.4 from Texas Instruments is a highly precise, low-dropout voltage regulator that offers a stable output voltage of 2.4V, specifically designed for battery-powered and low-voltage applications. This regulator is capable of delivering a continuous output current of up to 150mA, making it an excellent choice for small, energy-efficient devices.

Key Features:

  • High Accuracy: The LP2985AIBP-2.4 provides a high accuracy output voltage with a tolerance of ±0.5%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: With a very low dropout voltage, this regulator maintains its output stability even when the input voltage is close to the output voltage, which is essential for maximizing battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for battery-powered applications as it helps in reducing the overall power consumption when the device is in standby mode.
  • Thermal Protection: The LP2985AIBP-2.4 is equipped with built-in thermal shutdown protection that safeguards the device against excessive temperature and power dissipation.
  • Current Limiting: A current limit feature provides additional protection against output overcurrent scenarios, which might otherwise damage the voltage regulator and the device it powers.

Applications:

This voltage regulator is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Wireless Peripherals
  • Handheld Instruments

Package and Availability:

The LP2985AIBP-2.4 is offered in a variety of package options, including the small-outline transistor (SOT-23) package, which is ideal for space-constrained applications. For detailed information on packaging, pricing, and availability, please visit the Texas Instruments website or contact an authorized distributor.

With its combination of features, the LP2985AIBP-2.4 is a versatile and reliable choice for designers looking to optimize power management in their compact, low-voltage electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess