The TC1016-3.3VCTTR is a high-precision, low-dropout voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically engineered to maintain a stable 3.3V output, making it an ideal choice for sensitive electronic applications that require a consistent voltage level for optimal performance.
Key Features
- Output Voltage: Fixed output voltage of 3.3V, suitable for a broad range of low-voltage electronics.
- High Accuracy: Ensures tight regulation with an accuracy of ±0.2% at 25°C and ±3% over the full temperature range.
- Low Dropout Voltage: The low dropout voltage feature enables the regulator to maintain output regulation with minimal difference between the input and output voltages.
- High Output Current: Capable of delivering up to 50mA of continuous output current, catering to a variety of low-power applications.
- Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the device from excessive temperature and current conditions.
- Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered devices.
- Small Package: Available in a compact SOT-23 package, making it suitable for space-constrained applications.
Applications
The TC1016-3.3VCTTR is versatile and can be used in a variety of applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Reference voltage sources
- Data acquisition systems
Quality and Reliability
Microchip Technology is committed to delivering high-quality products. The TC1016-3.3VCTTR voltage regulator is no exception, with its robust design ensuring reliable operation even under challenging conditions. The device is also supported by Microchip's global customer service and technical support network.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.