EN
  • EN
  • DE

74HC4514PW,118

Part No 74HC4514PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECOD/DEMUX 4-16 LINE 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 097934-74HC4514PW,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC4514PW,118 CAD Model

Description

Product Overview: 74HC4514PW,118 by NXP Semiconductors

The 74HC4514PW,118 is a high-quality integrated circuit from the trusted manufacturer NXP Semiconductors, designed to meet the needs of complex digital systems. This IC is part of the 74HC family, which is well-known for its high-speed CMOS technology. The 74HC4514PW,118 is a 4-to-16 line decoder/demultiplexer with input latches. Its primary function is to take binary input from a four-bit data line and decode it into one of sixteen mutually exclusive outputs, making it a vital component in various applications requiring data distribution and signal routing.

Key Features

  • Logic Family: 74HC
  • Logic Type: 4-to-16 Line Decoder/Demultiplexer with Latch
  • Output Capability: Standard
  • Supply Voltage Range: 2.0 to 6.0 V
  • Package: TSSOP-24
  • Temperature Range: -40°C to +125°C

Functional Description

The device features an active LOW enable input (E), four active HIGH data inputs (A0 to A3), and sixteen active HIGH outputs (Q0 to Q15). The data inputs are latched on a LOW-to-HIGH transition of the latch enable input (LE). When the enable input is HIGH, all outputs are forced LOW. The demultiplexing function is performed by using the data input lines to address the output line, passing data from one of the sixteen outputs without disturbing the others.

Applications

With its versatile decoding capabilities, the 74HC4514PW,118 is suitable for a variety of applications, including:

  • Memory address decoding
  • Data routing and signal distribution
  • Control systems
  • PLD programming and FPGA development
  • Communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC4514PW,118 is manufactured with the utmost attention to detail, ensuring consistent performance and reliability. It is designed to operate under a broad range of environmental conditions and is suitable for use in commercial, industrial, and automotive applications where robustness is key.

Whether you are designing a complex digital system or looking for a reliable solution for your demultiplexing needs, the 74HC4514PW,118 by NXP Semiconductors is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0870 $50.8700
24+ $4.1739 $100.1736
38+ $4.0435 $153.6530
52+ $3.9130 $203.4760
67+ $3.7826 $253.4342
89+ $3.3913 $301.8257
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess