EN
  • EN
  • DE

74HC4514PW

Part No 74HC4514PW
Manufacturer NXP / Nexperia
Description Latch/Decoder/Demultiplexer Single 4-to-16 Automotive 24-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP-24
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 743998-74HC4514PW
Family Name 74HC4514
Introduction Date September 01, 1993
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4514PW CAD Model

Description

NXP 74HC4514PW 4-to-16 Line Decoder/Demultiplexer with Input Latches

The NXP 74HC4514PW is a high-performance CMOS device that belongs to the 74HC family, known for its high-speed Si-gate technology. This integrated circuit is designed to serve as a 4-to-16 line decoder or demultiplexer with input latches, making it an ideal component for a wide range of digital applications where decoding or demultiplexing is required.

The 74HC4514PW features four binary weighted address inputs (A0 to A3), a latch enable input (LE), an active LOW enable input (E), and sixteen mutually exclusive outputs (O0 to O15). When LE is HIGH, the selected output is determined by the data on the address inputs. The latch enable feature allows the device to retain the selected output state while the address inputs are changing, thus providing a stable output without glitches.

One of the key advantages of this device is its ability to directly drive up to 15 LSTTL loads, thanks to its high fan-out capability. With an operating voltage range of 2.0 to 6.0V, the 74HC4514PW can be used in various systems that require different power levels. Additionally, the device's low power consumption and balanced propagation delays ensure efficient operation in battery-powered and high-speed systems alike.

The 74HC4514PW comes in a TSSOP24 (Thin Shrink Small Outline Package) format, which is suitable for surface-mount technology (SMT), allowing for compact and high-density PCB designs. The package is also designed to optimize thermal performance and reduce cross-talk between signals, which is critical in fast-switching digital circuits.

With its robust latch mechanism and decoding capabilities, the NXP 74HC4514PW is a versatile component that can be used in a variety of applications, including microprocessor systems, computer memory addressing, data routing, and many other digital logic functions where address decoding is necessary.

In summary, the NXP 74HC4514PW is a reliable and efficient solution for designers looking to implement 4-to-16 line decoding or demultiplexing functions in their digital systems, while maintaining signal integrity and reducing power consumption.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0870 $50.8700
24+ $4.1739 $100.1736
38+ $4.0435 $153.6530
52+ $3.9130 $203.4760
67+ $3.7826 $253.4342
89+ $3.3913 $301.8257
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess