EN
  • EN
  • DE

LP2960AIM-3.3

Part No LP2960AIM-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators | IC REG LINEAR 3.3V 500MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.8V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 600μA
Maximum Supply Current 40mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LP2960
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1202843-LP2960AIM-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2960AIM-3.3 CAD Model

Description

The LP2960AIM-3.3 is a high-performance, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This regulator is specifically engineered to deliver a stable and reliable 3.3V output voltage, making it an ideal power management solution for a wide array of electronic applications.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, suitable for powering sensitive electronic circuits.
  • High Accuracy: Offers a tight output voltage tolerance, ensuring consistent performance across various conditions.
  • Low Dropout: Capable of maintaining regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Current Limiting: Features built-in current limiting to protect the device and the load from overcurrent conditions.
  • Thermal Shutdown: Integrated thermal shutdown mechanism safeguards the regulator from overheating, thus ensuring long-term reliability.
  • Adjustable Output: Accommodates an external resistor divider to set custom output voltages for specific application requirements.

Applications

The LP2960AIM-3.3 is versatile and can be used in a variety of devices, including but not limited to:

  • Microprocessor and microcontroller-based systems
  • Memory, logic, and digital IC power supplies
  • Battery-powered devices
  • Portable consumer electronics
  • Telecommunication equipment

Product Specifications

Parameter Value Output Voltage (V) 3.3 Dropout Voltage (Typ) 0.45V @ 150mA Maximum Output Current (A) 0.15 Operating Temperature Range (C) -40 to 125 Package/Case SOIC-8

With its robust feature set and Texas Instruments' reputation for quality, the LP2960AIM-3.3 is a reliable choice for designers and engineers looking to enhance the performance and stability of their power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess