The XC9501B092AR is a voltage detector manufactured by Torex Semiconductor Ltd. This device monitors the input voltage and outputs a signal when the voltage drops below a pre-set detection voltage. It is commonly used for resetting microcontrollers and protecting systems from undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery backup circuits
- Voltage supervision in embedded systems
- Portable electronic devices
Features
- Low power consumption
- High accuracy detection voltage
- Small package size
- Built-in hysteresis
- Wide operating voltage range
Benefits
- Ensures proper microcontroller operation by preventing malfunctions due to low voltage.
- Extends battery life in portable devices with its low current draw.
- Reduces board space with its small footprint.
- Prevents chattering and oscillations around the detection threshold due to the hysteresis feature.
- Suitable for a wide range of applications with its broad operating voltage range.
Technical Specifications
The XC9501B092AR has a detection voltage of 0.9V. It typically consumes a very low quiescent current, typically in the order of microamperes. The hysteresis voltage is internally set to a certain percentage of the detection voltage to prevent unwanted oscillations. The device operates over a wide temperature range. The output is typically an open-drain or CMOS output, depending on the specific configuration. The device is typically available in ultra-small packages, such as SOT-25 or similar, allowing for high-density board layouts. The XC9501B092AR offers a reliable and cost-effective solution for voltage detection and system protection in a variety of applications.