EN
  • EN
  • DE

TPS71701DCKR

Part No TPS71701DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.9V to 6.2V 0.15A 5-Pin SC-70 T/R / IC REG LDO ADJ 0.15A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 6.2V
Dropout Voltage-Max 0.3V @ 150mA
Output Current 150mA
Operating Supply Current 100μA
PSRR 70dB to 45dB (100Hz to 1MHz)
Control Features Enable, Current Limit
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.9 V to 6.2 V
Voltage - Dropout (Typical) 0.17V @ 150mA
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 034595-TPS71701DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Wireless, Audio, Portable Devices, Medical, Communications & Networking
Family Name TPS717
Introduction Date October 30, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS71701DCKR CAD Model

Description

The TPS71701DCKR is a state-of-the-art low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This high-performance component is designed to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications where voltage regulation is critical.

Key Features:

  • High Accuracy: The TPS71701DCKR offers an impressive output voltage accuracy, ensuring that your devices operate within their optimal voltage ranges.
  • Low Dropout: With its low dropout feature, this LDO can maintain regulation with a very small difference between the input and output voltages, which is beneficial in battery-operated devices where efficiency is key.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types. This stability contributes to the reliability and longevity of the end application.
  • Wide Range of Output Voltages: The TPS71701DCKR supports a broad range of output voltages, making it versatile for various applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the end application from potential damage due to overheating or excessive current.

Applications:

The TPS71701DCKR is widely used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and ADCs
  • Post-regulation for switching power supplies

Product Specifications:

The TPS71701DCKR comes in a compact SC-70 package and operates over a wide temperature range, making it suitable for challenging environments. With its excellent line and load transient response, it ensures smooth performance even under dynamic load conditions.

Conclusion:

Overall, the TPS71701DCKR from Texas Instruments is a reliable and efficient solution for any design requiring precise voltage regulation. Its combination of features, including high accuracy, low dropout, and stability with low ESR capacitors, makes it a top choice for engineers and designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4305 $51.6600
285+ $0.3532 $100.6620
440+ $0.3422 $150.5680
605+ $0.3311 $200.3155
785+ $0.3201 $251.2785
1,050+ $0.2870 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess