EN
  • EN
  • DE

74HC540

Part No 74HC540
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver; 3-state; inverting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131864-74HC540
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74HC540 CAD Model

Description

Product Overview: 74HC540 Octal Buffer/Line Driver

The 74HC540 is a high-speed Si-gate CMOS device from NXP Semiconductors designed to have the same high-speed performance of LSTTL combined with the true CMOS low power consumption. This integrated circuit is an octal buffer and line driver with 3-state outputs that is intended to be used for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Logic Family: 74HC
  • Operating Voltage: 2 V to 6 V
  • Output Current: High/Low: -7.8 mA / 7.8 mA
  • Pin Count: 20-pin package
  • Propagation Delay Time: 8 ns (typical) at Vcc = 4.5 V
  • Temperature Operating Range: -40°C to +125°C
  • Inverting: Yes

Product Applications

The 74HC540 is suitable for a wide range of applications, such as:

  • Buffering and driving bus lines
  • Memory address driving
  • Driving capacitive loads
  • Input/Output port expansion
  • Data control systems

Product Advantages

Equipped with eight inverting buffers with 3-state outputs, the 74HC540 ensures a high degree of flexibility in bus-oriented systems. The 3-state control gate is a 2-input AND gate with active-low inputs so that if either output-enable (OE1 or OE2) input is high, the corresponding 4 outputs will be in a high-impedance state. This feature allows for the disconnection of the outputs from the bus lines during power-up or power-down, which helps prevent bus contention.

Moreover, the 74HC540's balanced propagation delays and transition times make it ideal for use in environments where speed is crucial. Its ability to operate from a wide range of power supply voltages and its low power consumption make it a versatile component for modern electronic systems.

In summary, the NXP 74HC540 is a reliable and efficient solution for digital circuits requiring octal buffer and line driver capabilities, making it an essential component in the design of high-performance electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9158 $50.3690
135+ $0.7514 $101.4390
210+ $0.7279 $152.8590
285+ $0.7044 $200.7540
370+ $0.6810 $251.9700
495+ $0.6105 $302.1975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess