Product Overview: 74HC573P from NXP
The 74HC573P is a high-performance, octal transparent D-type latch produced by NXP Semiconductors. This integrated circuit is part of the 74HC family, which is known for its high-speed CMOS technology. The device is designed to have the capability of storing eight bits of data and is particularly useful in applications where the data needs to be captured and held stable.
Key Features
- Logic Type: Octal D-type Transparent Latch
- Logic Family: 74HC
- Propagation Delay Time: Fast propagation delay ensures quick response times for critical applications.
- Operating Voltage Range: 2.0V to 6.0V, providing compatibility with a wide range of logic levels and power supplies.
- Output Capability: Capable of driving up to 15 LSTTL loads, which allows for flexibility in interfacing with other logic families.
- Pin Configuration: Standard 20-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) for easy integration into various circuit boards.
Applications
The 74HC573P is versatile and can be used in a variety of electronic systems. Common applications include:
- Temporary data storage
- Data buffering for CPUs, FPGAs, or other digital ICs
- Interface between mismatched data buses
- Support for data acquisition systems
- Control systems
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and the 74HC573P is no exception. This device is manufactured under strict quality control standards, ensuring high reliability and performance for your critical applications. With its robust design, the 74HC573P is built to withstand the rigors of the most demanding electronic environments.
Conclusion
The 74HC573P from NXP is an essential component for designers looking for a reliable and high-performance octal transparent D-type latch. Its fast propagation delay, wide operating voltage range, and high output capability make it suitable for a vast array of applications, from simple data storage to complex control systems. Integrating the 74HC573P into your design will ensure stable data latching with the quality assurance of NXP Semiconductors.