EN
  • EN
  • DE

74HC597

Part No 74HC597
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit shift register with input flip-flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131896-74HC597
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC597 CAD Model

Description

Product Overview: 74HC597 - 8-bit Shift Register with Input Latches

The 74HC597 is a high-speed Si-gate CMOS device from NXP Semiconductors. This integrated circuit is designed to be a versatile part of your digital electronics projects, with its primary function being an 8-bit shift register with input latches. It operates at a wide voltage range and provides the means to convert parallel data to serial or vice versa, making it ideal for expanding the input/output capabilities of microcontrollers while minimizing the required number of pins.

Key Features:

  • 8-bit Serial or Parallel Input: The device can handle 8-bit parallel data inputs which can be shifted out serially, allowing for efficient data processing and transmission.
  • 8-bit Serial or Parallel Output: Similarly, serial data can be input into the device and then presented as 8-bit parallel output, offering flexibility in interfacing options.
  • Input Latches: Each of the 8-bit inputs has a corresponding latch that allows data to be held while other operations are performed, enhancing the data handling capabilities of the device.
  • Shift Register Clear: The shift register comes with a clear function, enabling the user to reset the register content, ensuring reliable operation and initialization of the system.
  • Wide Operating Voltage: The 74HC597 operates across a wide voltage range, from 2V to 6V, accommodating various logic level requirements and making it suitable for battery-operated applications.
  • High Noise Immunity: True to NXP's design standards, the device features high noise immunity, which is essential for stable operation in electrically noisy environments.

Applications:

The 74HC597 is a versatile component that can be used in a variety of applications, including:

  • Microcontroller input/output port expansion
  • Data acquisition systems
  • Instrumentation and test equipment
  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion

With its robust design and flexible functionality, the 74HC597 from NXP Semiconductors is a reliable choice for designers looking to enhance their digital systems with efficient data handling and interfacing capabilities.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess