EN
  • EN
  • DE

PCM3008

Part No PCM3008
Manufacturer Texas Instruments
Description LOW POWER AND LOW VOLTAGE 16-BIT, SINGLE-ENDED ANALOG INPUT/OUTPUT STEREO AUDIO CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236456-PCM3008
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3008 CAD Model

Description

The PCM3008 from Texas Instruments is a highly integrated single-chip stereo audio digital-to-analog and analog-to-digital converter that is designed for professional and consumer audio applications. This versatile device offers an exceptional level of performance with its 24-bit resolution and sampling rates up to 96 kHz, providing pristine audio quality for a wide range of audio systems.

Key Features

  • High-Performance Audio Conversion: The PCM3008 boasts 24-bit resolution on both its DAC and ADC, ensuring high fidelity audio reproduction and recording.
  • Sampling Rate: It supports a wide range of sampling rates, from 8 kHz to 96 kHz, allowing for versatile use in various applications.
  • Integrated Filters: On-chip digital de-emphasis, as well as anti-aliasing and oversampling digital filters, contribute to the device's excellent audio performance.
  • System Flexibility: The PCM3008 can easily interface with digital audio signal processors and microprocessors due to its simple serial audio interface.
  • Single Power Supply: It operates on a single 5V power supply, simplifying power management in embedded systems.
  • Small Footprint: The compact 14-pin SSOP (Shrink Small Outline Package) allows for minimal space usage on printed circuit boards.

Applications

The PCM3008 is ideal for a variety of audio applications, including:

  • Multimedia Speakers
  • Home Theater Systems
  • Professional Audio Recording Equipment
  • Automotive Audio Systems
  • Portable Audio Devices

Why Choose PCM3008?

With its combination of high-quality audio performance, flexible sampling rates, and ease of integration, the PCM3008 from Texas Instruments stands out as a top choice for designers and engineers looking to incorporate reliable audio conversion into their products. Its compact size and single power supply operation allow for design simplicity, making it a go-to solution for a wide range of audio applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9377 $53.8131
7+ $14.7181 $103.0267
11+ $14.2582 $156.8402
15+ $13.7982 $206.9730
19+ $13.3383 $253.4277
26+ $11.9585 $310.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess