The NXP 74HC670 is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family of integrated circuits. This particular IC is a 4 x 4 register file which is essentially a collection of four 4-bit registers, offering a versatile storage and retrieval system for digital data. The 74HC670 is designed to be used in a broad range of applications, from general-purpose computing systems to more specialized digital logic circuits.
Key Features
- Multiple Registers: The device contains four independent 4-bit registers, allowing for organized data storage and parallel processing.
- Flexible Data Handling: Each register can be written to or read from independently, making the device highly adaptable for various data manipulation requirements.
- 3-State Outputs: The outputs of the 74HC670 are 3-state, which means they can be put in a high-impedance state. This feature is crucial for bus-oriented systems where multiple outputs need to share the same connection without interference.
- Wide Operating Voltage Range: The IC operates on a wide range of voltages from 2V to 6V, accommodating various logic level requirements and ensuring compatibility with TTL levels.
- Low Power Consumption: As a CMOS device, it has a low power consumption, which is beneficial for battery-operated and power-sensitive applications.
Applications
The 74HC670 is suitable for a variety of applications, including:
- Temporary data storage
- Microprocessor/microcontroller systems
- Buffer registers in digital systems
- Parallel-to-serial conversion
- Serial-to-parallel conversion
Technical Specifications
Parameter
Value
Package
DIP16, SO16
Logic Family
74HC
Mounting Type
Through Hole, Surface Mount
Temperature Range
-40°C to +125°C
Overall, the NXP 74HC670 register file is a versatile and reliable component that provides efficient data storage and transfer capabilities for advanced digital systems.