EN
  • EN
  • DE

74HC7540D

Part No 74HC7540D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal Schmitt trigger buffer/line driver; 3-state; inverting Rev. 4 — 31 December 2012
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131925-74HC7540D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC7540D CAD Model

Description

The 74HC7540D is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This versatile device belongs to the 74HC family, known for its high-speed CMOS technology. The 74HC7540D is particularly notable for its octal bus transceiver capabilities with 3-state outputs, which makes it an excellent choice for bidirectional communication between data buses.

Key Features

  • Logic Family: The device operates under the high-speed CMOS logic family, ensuring compatibility with a wide range of digital systems.
  • Bus Interface Type: It features an octal bus transceiver, allowing for eight channels of bidirectional data flow.
  • Output Type: With 3-state outputs, the 74HC7540D can easily switch between active, high impedance, and low states, facilitating effective bus management.
  • Pin Configuration: The device comes in a 20-pin SOIC package, which is both space-efficient and suitable for automated assembly processes.
  • Voltage Range: It operates over a wide supply voltage range from 2.0V to 6.0V, accommodating various logic levels and system requirements.
  • ESD Protection: Integrated electrostatic discharge protection is provided on all pins to enhance the durability and longevity of the device.

Applications

The 74HC7540D is a highly adaptable component that can be employed in numerous applications. Its primary use is in facilitating communication between two buses, which is essential in systems such as:

  • Microprocessor or microcontroller-based systems
  • Data communication equipment
  • Computer motherboards
  • Peripheral interfaces

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The 74HC7540D is no exception, having undergone rigorous testing to meet industry standards for performance and stability. Users can trust in the consistent operation and long-term dependability of this component in their digital systems.

For more detailed information, including electrical characteristics and operational specifications, please refer to the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess