EN
  • EN
  • DE

74HCT00PW

Part No 74HCT00PW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description Quad 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 095353-74HCT00PW
Family Name 74HCT00
Introduction Date October 14, 2014
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT00PW CAD Model

Description

Product Overview: 74HCT00PW from NXP

The 74HCT00PW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its reliability and performance in a wide range of electronic applications. This integrated circuit is part of the 74HCT family, which is compatible with TTL levels and designed to operate at the same speed as its counterpart, the 74HC series, but with the added feature of TTL input level compatibility.

Key Features

  • Logic Type: The 74HCT00PW features a quad 2-input NAND gate logic, providing the fundamental function used in digital electronics.
  • Package: This device comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
  • High-Speed Performance: The 74HCT00PW boasts a high-speed performance with a typical propagation delay of 8ns, ensuring swift response times for critical operations.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to maintain low power consumption, which is crucial for energy-sensitive designs.
  • TTL Input Level Compatibility: The 74HCT00PW can interface with TTL logic levels, providing greater flexibility and ease of use in mixed-logic environments.

Applications

The versatility of the 74HCT00PW makes it suitable for a broad range of applications. It is commonly used in:

  • Logic gates implementation
  • Function generators
  • Control systems
  • Embedded systems
  • Signal processing
  • Computer logic components

Quality and Reliability

NXP Semiconductors ensures that the 74HCT00PW is manufactured to the highest quality standards, providing robust performance and dependability for both commercial and industrial applications. The device is tested rigorously to meet the stringent requirements expected from modern electronic components.

Environmental Compliance

The 74HCT00PW is designed with environmental considerations in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured without the use of harmful substances such as lead, making it a more environmentally friendly choice for electronics designers.

Overall, the 74HCT00PW from NXP is an excellent choice for designers looking for a reliable and efficient quad 2-input NAND gate logic device that is compatible with TTL input levels and suitable for a wide array of electronic applications.

You May Also Be Interested in

AMIS
Lowest to $17.6472
CISCO
Lowest to $192.5001
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
CISCO
Lowest to $417.0844

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1927 $50.1020
635+ $0.1582 $100.4570
980+ $0.1532 $150.1360
1,350+ $0.1483 $200.2050
1,745+ $0.1433 $250.0585
2,335+ $0.1285 $300.0475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess