EN
  • EN
  • DE

74HCT02PW,112

Part No 74HCT02PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-TSSOP  /  NOR Gate IC 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74HCT
Package Bulk
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 19ns @ 4.5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HCT02
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74HCT02PW112,954-74HCT02PW112,2156-74HCT02PW,112,568-74HCT02PW,112,NEXNXP74HCT02PW,112
Standard Package 2,400
Win Source Part Number 1040396-74HCT02PW,112
Ultra Librarian 3D Model Ultra Librarian 74HCT02PW,112 CAD Model

Description

Product Overview: 74HCT02PW,112

The 74HCT02PW,112 is a high-speed Si-gate CMOS device that belongs to the 74HCT family produced by NXP Semiconductors. This product is particularly designed to meet the stringent requirements of both high-speed and low-power consumption in modern electronic systems.

Key Features

  • Logic Type: The device is a quad 2-input NOR gate, which is a fundamental building block in digital circuits.
  • Package: It comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, which offers a compact footprint suitable for space-constrained applications.
  • Supply Voltage: It operates on a supply voltage range of 4.5V to 5.5V, making it compatible with TTL levels while offering the benefits of CMOS technology, such as lower power consumption.
  • High Noise Immunity: The 74HCT02PW,112 features high noise immunity and low power dissipation typical of CMOS circuitry, yet at speeds comparable to TTL devices.
  • Output Capability: The device can drive up to 10 LSTTL loads, which demonstrates its decent output drive capabilities.
  • ESD Protection: It includes protection against electrostatic discharge, enhancing the reliability and longevity of the device in sensitive applications.

Applications

The 74HCT02PW,112 is versatile and can be utilized in a wide range of applications, including:

  • Logic function implementation
  • Control systems
  • Signal processing
  • Computer logic
  • Embedded systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HCT02PW,112 is no exception. It is manufactured under stringent conditions to ensure high reliability and performance in various operating conditions.

Environmental Compliance

Furthermore, the 74HCT02PW,112 adheres to the environmental standards and is compliant with RoHS (Restriction of Hazardous Substances), reflecting NXP's dedication to environmental sustainability.

In summary, the 74HCT02PW,112 from NXP Semiconductors is a robust and reliable component for designers who require the logical operation of a quad 2-input NOR gate with the advantages of CMOS technology, all packed in a space-saving TSSOP14 package.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3862 $50.2060
320+ $0.3169 $101.4080
490+ $0.3070 $150.4300
675+ $0.2971 $200.5425
875+ $0.2872 $251.3000
1,170+ $0.2575 $301.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,398 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess