EN
  • EN
  • DE

74HCT147N,652

Part No 74HCT147N,652
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCOD 1 X 10:4 16DIP  /  Priority Encoder 1 x 10:4 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP USA Inc.
Series 74HCT
Package Tube
Product Status Obsolete
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number 74HCT147
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74HCT147N652-NX,954-74HCT147N652,933669940652,74HCT147N-ND,NEXNXP74HCT147N,652,568-7832-5,74HCT147N,74HCT147N,652-ND
Standard Package 25
Win Source Part Number 1040406-74HCT147N,652
Ultra Librarian 3D Model Ultra Librarian 74HCT147N,652 CAD Model

Description

The 74HCT147N,652 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and reliability. This integrated circuit is specifically designed to provide priority encoding of 10 input lines to 4 output lines, making it an ideal choice for a variety of digital applications where encoding is required.

Key Features

  • Input Levels: Accepts inputs from TTL levels, which makes it compatible with a wide range of digital systems.
  • Output Capability: Capable of driving 15 LSTTL loads, ensuring strong signal transmission and the ability to drive multiple devices.
  • Power Consumption: Features a balanced power consumption with a typical low power dissipation of 40 µA, making it suitable for power-sensitive applications.
  • High Noise Immunity: The device boasts a noise immunity consistent with standard HCT logic levels, providing stable operation in noisy environments.
  • Priority Encoding: Provides priority to the highest-order input line, ensuring clear and concise encoding for digital signal processing.

Applications

The 74HCT147N,652 is versatile and can be used in various applications, including:

  • Computer systems for address decoding
  • Control systems for sequence encoding
  • Communication systems for channel selection
  • Industrial electronics where signal prioritization is necessary

Product Specifications

The 74HCT147N,652 operates within a standard temperature range and comes in a DIP-16 (Dual In-line Package) form factor, which is suitable for through-hole mounting. This package allows for easy integration into a variety of circuit boards. The device is also characterized by its fast propagation delay, ensuring quick response times in high-speed digital circuits.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HCT147N,652 is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the industry standards for performance and reliability. Customers can trust this product to perform consistently over its intended lifecycle.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess