EN
  • EN
  • DE

74HCT163

Part No 74HCT163
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous 4-bit binary counter; synchronous reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132030-74HCT163
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT163 CAD Model

Description

Product Overview: 74HCT163 Integrated Circuit

The 74HCT163 from NXP Semiconductors is a high-speed Si-gate CMOS device and is pin-compatible with Low-power Schottky TTL (LSTTL). It is specifically designed as a 4-bit binary counter that features a synchronous reset. This integrated circuit (IC) is part of the 74HCT family which is known for combining the high noise immunity of CMOS with the speed of TTL circuits.

The 74HCT163 is a versatile counter that is utilized in a wide range of applications including computers, instrumentation, and digital systems where reliable and fast counting is required. The device is capable of operating in either a synchronous or ripple counting mode, providing designers with flexibility in their system design.

Key Features:

  • High-Speed Performance: The 74HCT163 offers high-speed operation similar to equivalent LSTTL counters.
  • Synchronous Reset: An active HIGH synchronous reset input (MR) is provided, which enables the counter to be reset to its zero state synchronously with the clock.
  • Counting and Parallel Operation: This device can count in binary from 0 to 15 and features parallel outputs from each of the four flip-flops.
  • Expandability: Counters can be easily cascaded by feeding the carry output to the count input of the subsequent counter in a multi-stage counter configuration.
  • Low Power Consumption: The IC benefits from CMOS low power consumption without sacrificing speed, making it suitable for battery-operated and portable applications.
  • Wide Operating Voltage Range: The 74HCT163 can operate with a voltage range of 4.5V to 5.5V, which is compatible with standard TTL operating voltages.
  • Output Capability: The device has standard outputs which are capable of driving up to 10 LSTTL loads.
  • Latch-Up Performance: It exceeds 100mA per JESD 78, Class II, ensuring stable operation under a variety of conditions.

Applications:

The 74HCT163 is commonly used in applications that require precise counting, such as:

  • Time delay circuits
  • Frequency dividers
  • Counter-based alarms and timers
  • Sequential control systems
  • Interface circuits

Overall, the 74HCT163 from NXP is a reliable and efficient solution for designers looking to implement a 4-bit synchronous binary counter in their digital systems. Its compatibility with LSTTL logic levels, combined with the benefits of CMOS technology, makes it a versatile choice for a variety of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess