EN
  • EN
  • DE

74HCT221D,118

Part No 74HCT221D,118
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DECODER/DEMUX 3-8 LINE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 31ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 132445-74HCT221D,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT221D,118 CAD Model

Description

Product Overview: 74HCT221D,118

The 74HCT221D,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to comply with JEDEC standard no. 7A. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL levels while offering the low power consumption and high noise immunity typical of CMOS devices.

Key Features

  • Logic Type: Dual Monostable Multivibrator
  • Package: The device is housed in a SOIC-16 package, offering a compact footprint for space-constrained applications.
  • Supply Voltage Range: 4.5V to 5.5V, making it suitable for interfacing with standard 5V digital systems.
  • High Noise Immunity: Ensures stable operation in electrically noisy environments.
  • Low Power Consumption: Typical CMOS low static power consumption, with an additional benefit of TTL input compatibility.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which is useful for driving multiple inputs or interfacing with legacy logic circuits.
  • Temperature Range: Operational between -40°C to +125°C, making it suitable for industrial applications.

Applications

The 74HCT221D,118 is versatile and can be used in a wide range of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential logic
  • Wave shaping
  • Signal delay

Quality and Reliability

NXP's commitment to quality ensures that the 74HCT221D,118 meets stringent industry standards for performance and reliability. This product is suitable for use in commercial, industrial, and even stringent automotive applications, where consistent operation is a necessity.

Environmental Compliance

The 74HCT221D,118 is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is manufactured with a focus on environmental responsibility and sustainability.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess