EN
  • EN
  • DE

74HCT2G34GV

Part No 74HCT2G34GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual buffer gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132143-74HCT2G34GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT2G34GV CAD Model

Description

Product Overview: 74HCT2G34GV Dual Buffer from NXP

The 74HCT2G34GV is a high-performance, dual non-inverting buffer chip designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at the lower voltage and power requirements of CMOS technology. The device is housed in a compact SOT23-8 package, making it suitable for space-constrained applications.

Key Features:

  • Logic Type: The device features two independent non-inverting buffers, providing high drive capability and ensuring signal integrity in various digital applications.
  • Supply Voltage Range: It operates on a broad supply voltage range from 4.5V to 5.5V, which is typical for 5V logic level systems, providing flexibility in different power environments.
  • High Noise Immunity: The 74HCT2G34GV benefits from a high level of immunity to electrical noise, making it reliable in industrial and noisy environments.
  • Low Power Consumption: This device has a low power consumption characteristic of CMOS technology, making it ideal for power-sensitive applications.
  • High-Speed Operation: With a typical propagation delay of only 8ns, this buffer ensures high-speed operation, contributing to the efficiency of the overall system.
  • Output Drive Capability: The chip can drive up to 5.5 mA at the output, allowing it to directly drive LEDs or other low-power loads.
  • Temperature Range: The operating temperature range of -40°C to +125°C allows for deployment in various environmental conditions.

Applications:

The 74HCT2G34GV is versatile and can be used in a wide array of applications, including:

  • Signal buffering and isolation
  • Logic level translation
  • Line driving for long runs or challenging electrical environments
  • Interfacing for microcontrollers, FPGAs, and other digital logic
  • General-purpose logic applications

Overall, the 74HCT2G34GV from NXP is a reliable and efficient solution for designers looking to incorporate a high-quality, dual non-inverting buffer into their digital systems. Its low power consumption, high-speed operation, and robust noise immunity make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2246 $50.5350
545+ $0.1843 $100.4435
840+ $0.1786 $150.0240
1,160+ $0.1728 $200.4480
1,500+ $0.1671 $250.6500
2,005+ $0.1498 $300.3490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,107 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess