EN
  • EN
  • DE

74HCT4053PW-Q100,1

Part No 74HCT4053PW-Q100,1
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRPL 2CH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±1 V to 5 V
Max Switch Time (Ton,Toff) 34ns, 31ns
-3db Bandwidth 170MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 138245-74HCT4053PW-Q100,1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4053PW-Q100,1 CAD Model

Description

The 74HCT4053PW-Q100,1 is a high-quality, versatile multiplexer/demultiplexer integrated circuit designed by NXP Semiconductors. This IC is a part of the 74HCT family and is characterized by its high-speed Si-gate CMOS technology which ensures compliance with JEDEC standard no. 7A. It is specifically engineered to meet the rigorous demands of automotive applications and is Q100 qualified, indicating its suitability for automotive-grade performance.

This particular model comes in a TSSOP16 (thin shrink small outline package) with a 16-pin configuration, ensuring a compact footprint for space-conscious applications. The 74HCT4053PW-Q100,1 operates with a wide supply voltage range of 2 V to 6 V, making it adaptable to various operating environments and compatible with TTL (Transistor-Transistor Logic) levels.

Key Features:

  • Triple 2-channel multiplexer/demultiplexer functionality: This device can efficiently route signals from three separate input/output pairs, providing flexibility in signal management.
  • Low ON resistance: The IC features low ON-state resistance, which minimizes signal attenuation and ensures integrity during signal routing.
  • Low crosstalk: Engineered to minimize interference between switching channels, the 74HCT4053PW-Q100,1 ensures clean and reliable signal paths.
  • Low power consumption: The device is designed for low power dissipation, making it suitable for power-sensitive applications.
  • ESD protection: Enhanced electrostatic discharge protection is built-in, safeguarding the device against damage from static electricity.

Applications:

The 74HCT4053PW-Q100,1 is ideal for a range of automotive applications, including signal routing, function selection, and analog-to-digital conversion processes. Its robust design and flexible operation also make it suitable for industrial controls, communication systems, and any application requiring reliable multiplexing or demultiplexing of signals.

Quality and Reliability:

NXP's commitment to quality ensures that the 74HCT4053PW-Q100,1 meets stringent automotive industry standards, offering exceptional reliability. The device's Q100 qualification is a testament to its durability and performance in harsh automotive environments.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2497 $78.7491
6+ $21.5384 $129.2304
9+ $20.8651 $187.7859
12+ $20.1917 $242.3004
15+ $19.5183 $292.7745
20+ $17.4994 $349.9880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess