EN
  • EN
  • DE

74HCT4351DB

Part No 74HCT4351DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-channel analog multiplexer/demultiplexer with latch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132246-74HCT4351DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4351DB CAD Model

Description

Overview of NXP 74HCT4351DB

The NXP 74HCT4351DB is a high-performance integrated circuit that functions as an 8-channel analog multiplexer/demultiplexer. This versatile component is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels and is designed to operate across a wide range of power supply voltages, specifically from 4.5V to 5.5V. The 74HCT4351DB is a crucial element in various electronic systems, where precise analog signal routing is required.

Key Features

  • Logic Family: The device is part of the 74HCT series, ensuring TTL level compatibility and high-speed operation.
  • Channels: It features 8 independent channels for flexible signal routing.
  • Control: The multiplexer/demultiplexer is controlled by 3 digital select inputs (S0, S1, and S2), and an enable input (E) that facilitates easy integration into digital control environments.
  • Low Power Consumption: The 74HCT4351DB is designed for low power consumption, making it suitable for battery-operated devices.
  • Wide Operating Voltage: It operates over a wide voltage range of 4.5V to 5.5V, which is convenient for various applications and ensures compatibility with standard logic levels.
  • High Noise Immunity: The device possesses a high noise immunity characteristic of the CMOS technology, ensuring reliable performance in electrically noisy environments.
  • Package: The 74HCT4351DB comes in a DB package, which is a small outline package that is suitable for space-constrained applications.

Applications

The NXP 74HCT4351DB is ideal for a multitude of applications, including:

  • Data acquisition systems
  • Signal routing in communication devices
  • Audio and video switching
  • Industrial control systems
  • Test equipment
  • Computer peripheral switching

With its robust design and flexible channel configuration, the NXP 74HCT4351DB is a reliable choice for designers looking to implement precise analog signal management within their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess