EN
  • EN
  • DE

74HCT4351N,112

Part No 74HCT4351N,112
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-DIP
Family Name 74HCT4351
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74HCT4351N, 74HCT4351N-ND, 933757490112
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857915-74HCT4351N,112
Ultra Librarian 3D Model Ultra Librarian 74HCT4351N,112 CAD Model

Description

Product Overview: 74HCT4351N,112

The 74HCT4351N,112 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional performance and versatility. This particular component is part of the 74HCT family, which is compatible with TTL levels, and is designed to function as an 8-channel analog multiplexer/demultiplexer with three digital select inputs (S0, S1, and S2), an active LOW enable input (E), eight independent inputs/outputs (Yn), a common input/output (Z), and a digital output (Y) that indicates the status of the E input.

Key Features:

  • Versatility: The 74HCT4351N,112 can be used as an 8-channel multiplexer, a demultiplexer, or a combination of both, providing flexibility in application design.
  • Logic Level Compatibility: This device is designed to interface with TTL levels, ensuring easy integration into existing digital systems.
  • Low ON Resistance: The switch offers a low ON resistance, which minimizes signal distortion and ensures high-quality signal transmission.
  • Low Crosstalk: Engineered to have low crosstalk between switches, the 74HCT4351N,112 ensures signal integrity, making it ideal for analog signal switching.
  • High-Speed Operation: As part of the high-speed CMOS family, this device is capable of operating with a fast response time, suitable for high-performance applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing design flexibility for various power supply conditions.
  • ESD Protection: The device includes electrostatic discharge protection to safeguard against inadvertent damage during handling and operation.

Applications:

The 74HCT4351N,112 is adept at handling both digital and analog switching, making it an excellent choice for a variety of applications, including:

  • Analog signal routing and multiplexing
  • Data acquisition systems
  • Communication systems
  • Audio/Video signal switching
  • Function generators
  • Industrial control systems

With its robust design and comprehensive features, the 74HCT4351N,112 from NXP is a reliable and efficient solution for designers looking to incorporate flexible and high-performance analog multiplexing/demultiplexing capabilities into their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess