EN
  • EN
  • DE

74HCT4516

Part No 74HCT4516
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Binary up/down counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132250-74HCT4516
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4516 CAD Model

Description

Product Overview: NXP 74HCT4516

The NXP 74HCT4516 is a high-performance integrated circuit that belongs to the 74HCT family, known for its high-speed CMOS technology. This product is a binary up/down counter with a storage register and 3-state outputs, designed to offer both counting and memory interface capabilities in a single device.

Key Features

  • Counting Sequence: The 74HCT4516 is capable of performing both up and down counting, providing versatility in applications that require reversible counting operations.
  • Storage Register: Equipped with a storage register, this IC can hold the counted value, which can be transferred to the output or retained for further processing.
  • 3-State Outputs: The 3-state output feature allows for connection to a bus system, facilitating easy integration with other components without the risk of bus contention.
  • Dual Clock Inputs: Separate up and down clock inputs allow for precise control over the counting direction, enhancing the flexibility of the device.
  • Clear Function: A dedicated clear input provides a synchronous reset, enabling the user to quickly reset the counter to zero.
  • Wide Operating Voltage: The device operates across a wide voltage range, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low Power Consumption: As part of the 74HCT family, the 74HCT4516 boasts low power consumption, which is ideal for power-sensitive applications.

Applications

The NXP 74HCT4516 is suitable for a wide range of applications, including:

  • Industrial control systems
  • Robotics
  • Data processing
  • Instrumentation
  • Automotive systems

With its robust feature set, the 74HCT4516 is a reliable choice for designers who require a versatile and efficient counter/register solution. Whether it's for general counting applications or complex data systems, the NXP 74HCT4516 delivers performance and reliability in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess