Overview of 74HCT4520D from NXP
The 74HCT4520D is a high-performance, dual binary counter integrated circuit produced by NXP Semiconductors. This IC belongs to the 74HCT family, which is compatible with TTL levels and known for its high noise immunity and low power consumption. The 74HCT4520D is designed to operate at a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V systems.
Key Features
- Dual 4-bit binary ripple counter: The 74HCT4520D contains two independent counters that can be used in a variety of counting applications.
- Master reset: This feature allows for synchronous resetting of both counters, ensuring that they can be quickly set to zero when needed.
- Count frequency: It has a high count frequency of up to 30 MHz, providing the ability to handle high-speed operations.
- Output capability: The IC has standard output drive capabilities, which is typical for 74HCT family devices.
- Latch-up performance: With a latch-up performance that meets 100 mA per JESD 78 Class II Level B, the device is robust against over-current conditions.
Applications
The 74HCT4520D is versatile and can be used in a variety of electronic applications such as:
- Frequency division
- Time delay generation
- Counter design for digital systems
- Event counting
Package and Quality
The 74HCT4520D comes in a SO-16 (Small Outline) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. NXP ensures high-quality standards, and the device is compliant with the stringent requirements of the Joint Electron Device Engineering Council (JEDEC).
Conclusion
With its combination of features such as dual counter functionality, high count frequency, and master reset, the 74HCT4520D from NXP is an excellent choice for designers looking for a reliable and efficient binary counter IC. Its compatibility with TTL levels and low power consumption also make it an ideal component for modern digital systems that require precise timing and counting solutions.