EN
  • EN
  • DE

74HCT4538DB

Part No 74HCT4538DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual retriggerable precision monostable multivibrator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132251-74HCT4538DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4538DB CAD Model

Description

The 74HCT4538DB is a high-performance, dual precision monostable multivibrator from NXP Semiconductors. This integrated circuit (IC) is part of the 74HCT family, which is known for combining the high noise immunity of CMOS with the speed and drive capabilities of TTL. It is specifically designed to operate in a wide range of applications requiring precise timing configurations and pulse generation.

Key Features

  • Logic Family: The device belongs to the 74HCT series, which ensures compatibility with TTL logic levels while providing CMOS low power consumption.
  • Dual Monostable Multivibrator: It contains two independent monostable multivibrators, which can be used for precise timing, pulse shaping, and delay circuits.
  • Wide Supply Voltage Range: The 74HCT4538DB operates on a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic systems.
  • High-Speed Operation: With a typical propagation delay time of 16ns, this device is capable of fast pulse generation, ensuring minimal response time in critical applications.
  • Retriggerable and Non-retriggerable Mode: The device offers both retriggerable and non-retriggerable modes, providing designers with flexibility in timing applications.
  • Output Pulse Width Control: The width of the output pulse is determined by external timing components (resistor and capacitor), which can be adjusted to meet various application requirements.

Applications

The 74HCT4538DB is versatile and can be used across a diverse range of electronic circuits. Typical applications include:

  • Timing circuits
  • Pulse generation and shaping
  • Delayed switching
  • Sequential logic operations
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT4538DB is no exception, as it is designed and manufactured to meet stringent quality standards, ensuring reliable performance in demanding environments.

Package Information

The device is available in a standard SO-16 package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8912 $58.3680
37+ $3.1936 $118.1632
57+ $3.0931 $176.3067
78+ $2.9938 $233.5164
100+ $2.8944 $289.4400
134+ $2.5941 $347.6094
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess