EN
  • EN
  • DE

74HCT7403D

Part No 74HCT7403D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-Bit x 64-word FIFO register; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132289-74HCT7403D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT7403D CAD Model

Description

Product Overview: 74HCT7403D by NXP

The 74HCT7403D is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the technology sector known for its innovative and reliable products. This particular chip is a part of the 74HCT family, which is compatible with TTL levels and designed to operate at high speeds with low power consumption.

The 74HCT7403D features four independent 2-input NAND gate circuits with open-drain outputs. This configuration makes it especially useful in applications that require wired-AND functions, including interfacing with multiple outputs and driving heavy loads such as LEDs or other high-current devices. The open-drain outputs of this IC can be connected to a higher voltage than VCC, providing great flexibility in mixed-voltage systems.

Key Specifications:

  • Logic Type: 2-input NAND gate
  • Number of Gates: 4
  • Output Type: Open drain
  • Supply Voltage (VCC): 4.5V to 5.5V
  • High-Level Output Current: -4.5 mA
  • Low-Level Output Current: 64 mA
  • Operating Temperature: -40°C to +125°C
  • Package: SOIC-14 (Small Outline Integrated Circuit)
  • Mounting Type: Surface Mount

The 74HCT7403D is designed to interface directly with TTL systems, ensuring compatibility with older technology while maintaining the high-speed operation of CMOS technology. Its robust design allows it to operate efficiently under a wide range of environmental conditions, making it a suitable choice for industrial and commercial applications.

For designers and engineers, the 74HCT7403D offers a reliable solution for complex logic functions and power driving capabilities. Its surface mount design, encapsulated in a SOIC-14 package, ensures a compact footprint on printed circuit boards, enabling more dense and space-efficient designs without compromising performance.

Whether you're developing consumer electronics, automotive systems, or sophisticated industrial machinery, the 74HCT7403D from NXP Semiconductors provides the functionality and reliability needed to deliver high-quality, durable products to the market.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess