The 74HCT74D/S242@118 is a high-quality, dual D-type flip-flop integrated circuit (IC) produced by NXP Semiconductors, a renowned leader in the electronics industry. This IC is part of the 74HCT series, which is compatible with TTL levels and designed to operate at the same speed as low power Schottky TTL (LSTTL). It is specifically designed to meet the rigorous demands of high-speed digital systems.
Key Features
- Logic Type: Dual D-type flip-flop with set and reset; positive edge-triggered.
- Operating Voltage: 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels in mixed-voltage systems.
- High-Speed Performance: Typical shift time of 16ns at a 4.5V supply, ensuring swift data processing and toggling suitable for high-speed applications.
- Output Current: High drive capability with -8mA output current at the high level and 8mA at the low level.
- Pin Configuration: Standard 14-pin SOIC package, facilitating easy integration into a wide range of electronic circuits.
- Low Power Consumption: Optimized for low power consumption, which is ideal for battery-operated and power-sensitive applications.
- Compliance: Fully compliant with JEDEC standard no. 7A, ensuring reliability and industry-standard performance.
Applications
The 74HCT74D/S242@118 is versatile and can be used in various digital applications such as:
- Edge-triggered storage elements
- Counters and dividers
- Control circuits
- Toggle circuits
- Data storage and transfer systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HCT74D/S242@118 is manufactured with high-grade materials and undergoes rigorous testing to ensure it meets the highest standards of quality and reliability. This makes it an excellent choice for designers and engineers looking for a dependable flip-flop IC for their digital projects.