EN
  • EN
  • DE

74HCT75P

Part No 74HCT75P
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040452-74HCT75P
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT75P CAD Model

Description

Product Overview: 74HCT75P from NXP

The 74HCT75P is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This versatile chip belongs to the 74HCT family, known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at CMOS (Complementary Metal-Oxide-Semiconductor) power levels. The 74HCT75P is designed for a wide range of digital applications, making it a popular choice among engineers and electronics designers.

Key Features:

  • Logic Type: The 74HCT75P is a quad bistable transparent latch, which means it contains four independent latches with transparent modes. This allows for temporary storage and holding of data, making it ideal for use in data storage, memory devices, and buffering tasks.
  • Operating Voltage: The device operates at a standard 5V supply voltage, which is common in digital systems, ensuring easy integration into a variety of circuit designs.
  • Compatibility: It is TTL input compatible, allowing for direct interfacing with TTL logic levels without the need for additional level-shifting components.
  • Power Consumption: As a member of the 74HCT family, the 74HCT75P offers the advantage of low power consumption, which is typical of CMOS technology, while maintaining high-speed operation.

Product Specifications:

  • Package: The 74HCT75P comes in a DIP (Dual In-line Package), which is widely used and allows for easy insertion into standard breadboards and sockets.
  • Output Current: It can source or sink up to 4 mA of output current, providing sufficient drive capability for most digital applications.
  • Propagation Delay: The device boasts a fast propagation delay, ensuring quick response times in high-speed digital circuits.

With its robust design and reliable performance, the 74HCT75P from NXP is an excellent choice for designers who require a dependable latch for their digital systems. Whether it's for industrial control systems, data processing, or consumer electronics, this integrated circuit is engineered to deliver consistent performance and integrate seamlessly into a wide array of electronic applications.

For detailed technical specifications, application notes, and support resources, customers should refer to the official NXP Semiconductors documentation or contact their support services for assistance with product integration.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess