Product Overview: 74HCT85D from NXP Semiconductors
The 74HCT85D is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver cutting-edge performance for a wide range of digital applications. This integrated circuit is part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels while offering the low power consumption and high noise immunity inherent to CMOS technology.
Key Features
- Logic Type: 4-bit magnitude comparator
- Voltage Range: Operates with a 5V power supply
- High Noise Immunity: NXP's CMOS technology provides enhanced noise immunity for reliable operation
- Low Power Consumption: Typical low power consumption characteristic of CMOS integrated circuits
- Speed: Fast propagation delays and high-speed operation
- Output Capability: Balanced propagation delays and transition times
- Package: SOIC-16 package for surface-mount technology
Functionality
The 74HCT85D is designed to compare two 4-bit binary, BCD, or other monotonic codes and provide outputs for three possible comparison results: less than, equal to, or greater than. It has three cascading inputs (A<B, A=B, A>B), eight inputs (P0 to P3 and Q0 to Q3) for the two 4-bit words to be compared, and three outputs to indicate the result of the comparison.
Applications
With its precise and reliable comparison capabilities, the 74HCT85D is ideally suited for a variety of applications including:
- Microprocessor systems
- Computer logic comparison
- Binary-coded decimal systems
- Instrumentation and control systems
- PLC (Programmable Logic Controllers)
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74HCT85D is no exception, offering dependable performance in a robust package, ensuring it can meet the demands of your critical digital applications.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official NXP Semiconductors website or contact their support team for further assistance with product integration.