The 74HCU04N is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in various applications. This integrated circuit is specifically designed as a hex unbuffered inverter, offering six independent inverter functions in a single package.
Key Features
- Logic Type: The 74HCU04N features six inverting gates that operate without the typical buffering stages found in standard logic inverters. This unique characteristic allows for faster operation and minimal propagation delay.
- Supply Voltage Range: It operates optimally over a wide supply voltage range of 2.0V to 6.0V, making it suitable for interfacing with both TTL and CMOS logic levels and adaptable for various power environments.
- High Noise Immunity: The device boasts a significant noise immunity level, ensuring stable operation even in electrically noisy environments.
- Low Power Consumption: With CMOS technology, the 74HCU04N ensures low power dissipation, contributing to energy-efficient designs.
Applications
The versatility of the 74HCU04N allows it to be used in a wide array of applications. It is particularly useful in:
- Wave shaping and signal processing
- Oscillator circuits
- Logic level conversion
- High-speed buffering
Product Specifications
Attribute
Details
Package
DIP-14 (Plastic Dual In-line Package)
Temperature Range
-40°C to +125°C
Mounting Type
Through Hole
Pin Count
14
The 74HCU04N is an excellent choice for designers looking for a reliable unbuffered inverter that delivers both high-speed performance and energy efficiency. Its robust design and wide operating voltage range make it an ideal component for modern electronic systems.