Product Overview: 74LV245N,112
The 74LV245N,112 from NXP Semiconductors is a high-performance, low-voltage BiCMOS device that belongs to the LV family. This octal bus transceiver is designed with 3-state outputs and is primarily used in applications where high-speed, low-power consumption, and low-voltage operation are essential. The 74LV245N,112 is particularly suitable for interfacing with 3.3V and 5V systems in a mixed-voltage environment.
Key Features:
- Logic Type: Octal Bus Transceiver with 3-state outputs
- Voltage Range: Operates at a voltage range of 2.7V to 5.5V, making it compatible with both TTL and CMOS technologies.
- Drive Capability: Capable of driving 15 LSTTL loads at a low voltage level.
- High Speed: Propagation delay times significantly lower than those of standard 74 logic, ensuring quick signal transmission.
- Power Consumption: Low power consumption, with a typical I_CC of only 40 µA.
- Package: Housed in a standard 20-pin DIP (Dual In-line Package), making it easy to integrate into various circuit boards.
- Temperature Range: Operational temperature range from -40°C to +125°C, suitable for industrial environments.
- Direction Control: Direction of data transmission is controlled by the DIR input, while the output enable (OE) input can disable the device, allowing the outputs to assume a high-impedance state.
Applications:
The 74LV245N,112 is versatile and can be used in a wide range of applications, including:
- Bus interface or signal buffering in microprocessor or microcontroller-based systems.
- Data communication and signal processing where bidirectional data flow is required.
- Memory switching, where data must be transferred from one bus to another.
- Interfacing and level translation between different voltage domains within a system.
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality and reliability. The 74LV245N,112 is manufactured under strict quality control standards, ensuring high performance and dependability for critical applications where failure is not an option.