EN
  • EN
  • DE

74LV4799D

Part No 74LV4799D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Timer for NiCd and NiMH chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132624-74LV4799D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV4799D CAD Model

Description

The 74LV4799D from NXP Semiconductors is a high-performance, low-voltage silicon gate CMOS device that is part of the LV family. This product is designed to deliver the precision and durability needed for a wide range of applications that require digital counting with programmable features.

Key Features

  • Voltage Range: The device operates at a voltage range of 2.0 to 5.5 volts, making it suitable for battery-operated and low-power applications.
  • High-Speed Operation: With a typical clock frequency of 80 MHz at 5V, the 74LV4799D is capable of high-speed operation, which is essential for fast digital processing tasks.
  • Low Power Consumption: The device has been optimized for low power consumption, which is a critical attribute for extending the battery life of portable devices.
  • Programmable Counter: The counter can be programmed to operate in different modes, providing flexibility for various counting tasks.
  • Expandability: Multiple 74LV4799D devices can be connected in series to create extended counting ranges, making it versatile for complex counting requirements.

Applications

The 74LV4799D is ideal for use in a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Data processing equipment

Package and Quality

The NXP 74LV4799D comes in a SOIC (Small Outline Integrated Circuit) package, which is known for its small footprint and suitability for surface-mount technology (SMT). This package type is ideal for compact PCB designs where space is at a premium.

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The 74LV4799D is manufactured with robustness and reliability in mind, ensuring it performs consistently across various environmental conditions and throughout its lifespan.

Summary

In summary, the NXP 74LV4799D is a versatile, programmable counter that combines low-voltage operation, high-speed performance, and low power consumption. Its ability to be used in a wide range of applications and its expandability make it a valuable component for designers looking to create efficient and reliable digital counting solutions.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess