EN
  • EN
  • DE

74LV573DB,112

Part No 74LV573DB,112
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 1 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 24ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 111717-74LV573DB,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV573DB,112 CAD Model

Description

Product Overview: 74LV573DB,112

The 74LV573DB,112 is a high-performance, low-voltage octal D-type transparent latch from NXP Semiconductors, designed for use in applications requiring storage and isolation of 8-bit information. This integrated circuit (IC) is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Octal D-type Latch: The device consists of eight latches with 3-state outputs for bus-oriented applications.
  • Wide Operating Voltage Range: It operates at a voltage range of 2.0 to 5.5V, making it suitable for battery-operated and low-power systems.
  • 3-State Outputs: The 74LV573DB,112 features 3-state outputs which can be set high, low, or high-impedance, allowing for connection to a bus without affecting the bus line.
  • High-Speed Performance: The IC offers high-speed performance with a typical propagation delay of only 5.2ns, ensuring quick response times in critical applications.
  • Low Power Consumption: Its low power consumption is ideal for energy-efficient designs, contributing to longer battery life in portable devices.
  • Compatibility: The inputs are compatible with TTL levels, which allows for easy interfacing with older logic families.
  • Bus Hold: The device features a bus hold function on the data inputs, which eliminates the need for external pull-up resistors.

Applications

The 74LV573DB,112 is versatile and can be used in a wide range of applications. It is ideal for temporary storage of data, buffering, and interfacing in systems that require low power consumption and high-speed operation. Common applications include:

  • Microprocessor systems
  • Computers
  • Data communications equipment
  • Instrumentation and control systems

Product Packaging and Quality

The 74LV573DB,112 comes in a DB package, which is a plastic dual in-line package with 20 pins. It is shipped in trays or tape and reel, ensuring safe transportation and ease of assembly during the manufacturing process. NXP Semiconductors is committed to high standards of quality and reliability, and this product is no exception, meeting stringent industry requirements.

In summary, the 74LV573DB,112 from NXP Semiconductors is a reliable and efficient solution for designers looking to implement latches in their low-voltage, high-speed digital circuits.

You May Also Be Interested in

ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2911 $61.7466
14+ $8.4442 $118.2188
22+ $8.1809 $179.9798
30+ $7.9164 $237.4920
38+ $7.6530 $290.8140
51+ $6.8607 $349.8957
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess