EN
  • EN
  • DE

MC10H107P

Part No MC10H107P
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR TRIPLE 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type XOR/XNOR Gate
Number of Circuits 3
Number of Inputs 6 Input (2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 221662-MC10H107P
Ultra Librarian 3D Model Ultra Librarian MC10H107P CAD Model

Description

ON Semiconductor MC10H107P Product Overview

The ON Semiconductor MC10H107P is a high-performance Triple 2-Input NOR Gate designed for use in systems that require fast switching capabilities. This integrated circuit is part of ON Semiconductor's MC10 series, which is well-known for its high-speed ECL logic family. The MC10H107P is specifically packaged in a PDIP-16 (Plastic Dual-In-Line Package) and is characterized for operation over the full military temperature range of -55°C to +125°C.

Key Features

  • High-Speed Performance: The MC10H107P is engineered for rapid signal processing, making it suitable for high-frequency applications.
  • Triple 2-Input NOR Gate: This device includes three independent 2-input NOR gates, providing flexibility in logic design and allowing for complex logic functions.
  • PDIP-16 Package: The plastic dual-in-line package ensures ease of handling and integration into a wide range of electronic systems.
  • Military Temperature Range: With its wide operating temperature range, the MC10H107P is reliable in extreme conditions, making it ideal for military and aerospace applications.
  • Power Supply Voltage: The device typically operates at a power supply voltage of -4.94V to -5.46V, compatible with other ECL logic family components.

Applications

The MC10H107P from ON Semiconductor is versatile and can be used in various applications that require high-speed logic operations. Some of the typical applications include:

  • High-speed computing
  • Data processing equipment
  • Instrumentation and control systems
  • Telecommunications equipment
  • Aerospace and defense electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC10H107P is no exception. The device undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. With ON Semiconductor's reputation for reliability, customers can be confident in the performance and longevity of the MC10H107P.

In summary, the MC10H107P Triple 2-Input NOR Gate from ON Semiconductor is a robust and reliable component that offers high-speed logic solutions for a wide range of advanced electronic applications.

You May Also Be Interested in

ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0790 $58.5010
46+ $2.5264 $116.2144
71+ $2.4474 $173.7654
98+ $2.3686 $232.1228
127+ $2.2896 $290.7792
169+ $2.0527 $346.9063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess