EN
  • EN
  • DE

74LV86PW

Part No 74LV86PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input EXCLUSIVE-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132644-74LV86PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV86PW CAD Model

Description

Overview of Product 74LV86PW by NXP

The 74LV86PW is a high-performance, low-voltage Quad 2-input Exclusive-OR Gate integrated circuit, crafted by the renowned semiconductor manufacturer NXP Semiconductors. This advanced logic gate IC is part of NXP's 74LV family, which is known for its low-power consumption and high-speed operation. The 74LV86PW is designed to operate with a power supply range of 2.0V to 5.5V, making it ideal for use in battery-operated devices and portable applications.

Key Features

  • Wide Operating Voltage: The device can function efficiently across a broad voltage range from 2.0V to 5.5V, accommodating various application needs.
  • High-Speed Performance: With its ability to support high-speed signal processing, the 74LV86PW is suitable for fast computation and data handling tasks.
  • Low Power Consumption: The IC is designed for low power consumption, preserving battery life in portable devices.
  • Compatibility: The input and output levels are compatible with TTL (Transistor-Transistor Logic) signal levels, ensuring easy integration with existing digital systems.
  • Output Capability: It can drive up to 15 LSTTL loads, providing sufficient current for multiple connections.
  • Package: The device comes in a TSSOP14 (Thin Shrink Small Outline Package) with a body width of 4.4 mm, offering a compact footprint for space-constrained applications.
  • ESD Protection: It includes input and output protection against electrostatic discharge, enhancing the durability of the device.

Applications

Due to its versatile features, the 74LV86PW is well-suited for a wide array of applications. It is commonly used in:

  • Portable and battery-powered devices
  • Computing and data processing systems
  • Telecommunications equipment
  • Networking hardware
  • Consumer electronics
  • Embedded systems

The 74LV86PW by NXP Semiconductors is an essential component for designers who require a reliable and efficient solution for implementing exclusive-OR logic functions in their digital circuits. Its compatibility with various voltage levels and low power consumption make it a versatile choice for modern electronic applications.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess