NXP 74LVC139DB Dual 2-to-4 Line Decoder/Demultiplexer
The NXP 74LVC139DB is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit, designed to operate at exceptionally high speeds with a 5 V tolerant input for interfacing with 5 V logic levels. This product is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high noise immunity, making it an ideal choice for battery-operated and portable applications.
Key Features:
- Logic Family: LVC - Low-Voltage CMOS
- Operating Voltage: 1.2V to 3.6V
- 5 V Tolerant Inputs: Allows interface with 5 V logic levels
- High-Speed Performance: t<sub>PD 4.5 ns (max) at 3.3V
- Low Power Consumption: Ideal for battery-powered devices
- Dual Functionality: Can function as two 2-to-4 decoders or one 1-to-4 demultiplexer
- Multiple Package Options: Available in DB, DGV, or DHV packages
- Temperature Range: -40 °C to +125 °C operation
- Compliance: Complies with JEDEC standard no. 8-1A
Applications:
The versatility of the 74LVC139DB makes it suitable for a wide range of applications. It can be used in memory decoding or data routing applications, where its ability to select one of several inputs to be passed to the output is crucial. Additionally, its high-speed performance makes it suitable for use in microprocessor systems, where fast decoding is necessary.
Quality and Reliability:
NXP Semiconductors is committed to delivering products with the highest level of quality and reliability. The 74LVC139DB is no exception, providing robust performance in various environmental conditions. It is also supported by NXP's rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the electronics industry.
Ordering Information:
To purchase the 74LVC139DB or obtain more information about this product and the available package options, please contact NXP Semiconductors or an authorized distributor. Ensure to specify the exact part number, including the package type, to receive the correct product for your application needs.