EN
  • EN
  • DE

74LVC14AD

Part No 74LVC14AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverting Schmitt-trigger with 5V tolerant input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132702-74LVC14AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC14AD CAD Model

Description

Product Overview: 74LVC14AD - NXP Semiconductors

The 74LVC14AD is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, and it is designed to operate with a 3.3V power supply while maintaining 5V tolerant inputs.

Key Features

  • Hex Inverting Schmitt Trigger: The 74LVC14AD contains six inverting Schmitt triggers, providing excellent noise immunity and a hysteresis characteristic that is ideal for transforming noisy inputs into clean digital signals.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Operation: With a propagation delay typically less than 5.2ns at 3.3V, the 74LVC14AD is capable of high-speed operation, ensuring minimal delay in signal processing.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is operating at a lower voltage level. This feature allows for interfacing with higher voltage logic levels without the need for level shifters.
  • Wide Operating Voltage Range: The device can operate with a supply voltage range of 2.0V to 3.6V, providing design flexibility across different logic levels and power requirements.
  • Low Input Capacitance: The inputs feature a low capacitive loading, which minimizes the drive requirements for upstream circuits.
  • ESD Protection: High electrostatic discharge (ESD) protection levels are included, enhancing the robustness of the device for use in harsh environments.
  • Standard Package: The 74LVC14AD is available in a standard SO-14 package, which is compatible with surface mount technology (SMT) for easy integration into PCB designs.

Applications

The versatility of the 74LVC14AD makes it suitable for a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free clock distribution
  • Interface circuitry
  • Logic level translation

With its combination of high-speed operation, low power consumption, and robust ESD protection, the NXP 74LVC14AD is an ideal choice for designers looking for a reliable and efficient hex inverting Schmitt trigger solution.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
UTC
Lowest to $0.0622
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
STMicroelectronics
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
NXP / Nexperia
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1166 $50.1380
1,045+ $0.0957 $100.0065
1,620+ $0.0927 $150.1740
2,230+ $0.0897 $200.0310
2,885+ $0.0867 $250.1295
3,865+ $0.0777 $300.3105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,549 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess