EN
  • EN
  • DE

74LVC14PW

Part No 74LVC14PW
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Lvc/lcx/z Series Hex 1-INPUT Invert Gate PDSO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995575-74LVC14PW
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVC14PW CAD Model

Description

Product Overview: NXP 74LVC14PW

The NXP 74LVC14PW is a high-performance, low-voltage CMOS device that belongs to the 74LVC family. It is designed to provide optimal functionality in logic operations, featuring six inverting Schmitt triggers. This integrated circuit (IC) is tailored for use in a variety of applications that require noise immunity and high-speed performance, making it ideal for use in consumer electronics, automotive industries, and communication systems.

Key Features

  • Low-Voltage Operation: The 74LVC14PW operates at a voltage range of 1.2V to 3.6V, which allows for use in low-voltage applications and is compatible with TTL levels.
  • High-Speed Performance: With a propagation delay of typically 3.7ns at 3.3V, this IC ensures quick response times, making it suitable for high-speed logic operations.
  • Schmitt Trigger Action: Each inverter in the device features a Schmitt trigger action, which provides a hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • ESD Protection: The inputs and outputs are designed to withstand electrostatic discharge (ESD) up to 8 kV, offering robust protection for the device in harsh environments.
  • Low Power Consumption: The device's low power consumption is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: It can operate in a temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.

Package Information

The 74LVC14PW is supplied in a TSSOP14 (thin shrink small outline package) with 14 pins, which provides a compact footprint for space-constrained applications. The package is also designed for surface-mount technology, facilitating easier integration into various circuit designs.

Applications

With its versatility and high-performance characteristics, the 74LVC14PW is suitable for a broad range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Logic level translation
  • Glitch removal
  • Automotive systems
  • Portable and battery-powered devices

In summary, the NXP 74LVC14PW is a robust, low-voltage, high-speed IC that offers advanced features such as Schmitt trigger action and ESD protection, making it an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess