EN
  • EN
  • DE

54HCT04DM

Part No 54HCT04DM
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031433-54HCT04DM
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54HCT04DM CAD Model

Description

Overview of Texas Instruments 54HCT04DM

The Texas Instruments 54HCT04DM is a high-performance, hex inverter chip that is a part of the 54HCT series. This integrated circuit is designed to be used in a wide range of digital applications where inverting logic functions are required. Its robust design ensures compatibility with standard TTL integrated circuits while offering the benefits of CMOS technology, such as lower power consumption and increased noise immunity.

Key Features

  • Logic Type: Hex Inverter - The chip contains six independent inverter gates that can be used in various configurations.
  • Supply Voltage Range: 4.5V to 5.5V - This allows the 54HCT04DM to operate in typical digital circuits without the need for level shifting.
  • High Noise Immunity: Characteristic of CMOS technology, the chip provides a high degree of immunity to electrical noise, making it ideal for use in electrically noisy environments.
  • Low Power Consumption: The CMOS construction ensures that the chip consumes significantly less power compared to its TTL counterparts, making it suitable for battery-operated devices.
  • Compatibility: The chip is TTL input compatible, allowing for easy integration with existing TTL logic without the need for additional components.
  • Operating Temperature: The device is designed to operate over a broad temperature range, making it suitable for industrial and military applications.

Applications

The versatility of the 54HCT04DM makes it a suitable choice for various digital circuits, including:

  • Signal processing
  • Logic inversion
  • Oscillator circuits
  • Pulse shaping
  • Waveform generation

Quality and Reliability

As with all Texas Instruments products, the 54HCT04DM is manufactured to high standards, ensuring both quality and reliability. It is available in a standard 14-pin package, making it easy to work with in both prototyping and production environments.

Whether you are designing a complex digital system or simply need a reliable inverter for a simple circuit, the Texas Instruments 54HCT04DM offers performance and durability that engineers and designers can trust.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess