EN
  • EN
  • DE

SN65DP159RSBT

Part No SN65DP159RSBT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Shifter Retimer
Applications Video Display
Standards DVI 1.0, HDMI 1.4a, HDMI 2.0b
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number 65DP159
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 515529-SN65DP159RSBT
Ultra Librarian 3D Model Ultra Librarian SN65DP159RSBT CAD Model

Description

Product Overview: SN65DP159RSBT

The SN65DP159RSBT is a high-performance integrated circuit from Texas Instruments, designed to provide a robust solution for high-definition multimedia interface (HDMI) and DisplayPort (DP) connectivity. This versatile retimer chip is capable of handling signals at high speeds, making it an essential component for modern digital communication systems.

The device is specifically engineered to support the HDMI 2.0 and DisplayPort 1.4 standards, allowing for the transmission of high-quality video and audio over a single cable. With its impressive data rates of up to 6 Gbps per lane, the SN65DP159RSBT is well-suited for applications requiring 4K resolution at 60 Hz or higher refresh rates.

The SN65DP159RSBT comes in a compact 40-pin QFN package, which is optimized for minimal footprint and low power consumption. This makes it an ideal choice for space-constrained applications such as laptops, monitors, docking stations, and digital signage systems. The device operates on a single 3.3V supply, simplifying power management within the system.

One of the key features of the SN65DP159RSBT is its built-in adaptive equalization capability. This advanced technology enables the device to automatically compensate for signal degradation over long cable lengths, ensuring optimal signal integrity and performance. Additionally, the retimer includes an integrated clock data recovery (CDR) function that reduces jitter and enhances signal quality.

The SN65DP159RSBT also offers excellent electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity. This level of protection is crucial for maintaining the longevity and reliability of the product in various operating environments.

In summary, the Texas Instruments SN65DP159RSBT is a state-of-the-art retimer chip that provides a seamless interface between HDMI 2.0 and DisplayPort 1.4. Its high-speed performance, compact design, and advanced features make it a top choice for manufacturers and engineers looking to develop cutting-edge multimedia and display products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8498 $52.6482
19+ $5.4796 $104.1124
29+ $5.2945 $153.5405
41+ $4.9242 $201.8922
53+ $4.7391 $251.1723
66+ $4.5540 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess