EN
  • EN
  • DE

74LVC16245ADGG

Part No 74LVC16245ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit bus transceiver with direction pin; 5V tolerant 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132726-74LVC16245ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC16245ADGG CAD Model

Description

Product Overview: 74LVC16245ADGG

The 74LVC16245ADGG is a high-performance, low-voltage 16-bit transceiver from NXP Semiconductors, designed to address the needs of high-speed signal transmission while maintaining low power consumption. This versatile integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device operates with a low supply voltage range.

Key Features

  • Bi-Directional Interface: The 74LVC16245ADGG features 16-bit dual-supply transceiving capabilities, allowing for bi-directional data flow. This makes it ideal for interfacing between different voltage domains within a system.
  • Low Voltage Operation: It can operate at a supply voltage range of 1.2V to 3.6V, which is particularly beneficial for battery-operated and power-sensitive applications.
  • High-Speed Data Transfer: With its ability to support high-speed data transfer, the device is well-suited for applications that require fast data throughput.
  • 5V Tolerant I/O Ports: The input and output ports are 5V tolerant, ensuring compatibility with higher voltage logic levels and protecting the device from potential damage due to voltage spikes.
  • Bus Hold Function: The integrated bus hold feature maintains the last active logic level on the input pins when no driving signal is present, reducing the need for external pull-up or pull-down resistors.
  • Low Power Dissipation: It is designed for low power dissipation, which is achieved through reduced voltage operation and an optimized CMOS technology.

Applications

The 74LVC16245ADGG transceiver is widely used across various applications, including:

  • Server and Telecommunications
  • Mobile Phones and Portable Devices
  • Computing and Data Storage Systems
  • Consumer Electronics
  • Industrial Control Systems

Package and Quality

The device is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, denoted by the 'DGG' suffix in its product code, which allows for a compact footprint on printed circuit boards (PCBs). NXP's commitment to quality ensures that the 74LVC16245ADGG meets stringent industry standards for performance and reliability, making it a trustworthy choice for designers and engineers looking to incorporate a robust data transceiver into their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3808 $51.4080
285+ $0.3563 $101.5455
440+ $0.3440 $151.3600
630+ $0.3194 $201.2220
815+ $0.3071 $250.2865
1,020+ $0.2949 $300.7980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,814 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess