EN
  • EN
  • DE

74LVC1G04GW,125

Part No 74LVC1G04GW,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INVERTER SGL W/BUFFER 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 097021-74LVC1G04GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G04GW,125 CAD Model

Description

Product Overview: 74LVC1G04GW,125

The 74LVC1G04GW,125 is a high-performance, single inverter gate designed and manufactured by NXP Semiconductors, a leader in the industry. This product is part of the 74LVC series, which is renowned for its low-voltage CMOS technology. It offers a robust solution for various digital logic operations, making it a vital component in a wide range of electronic applications.

Key Features

  • Logic Type: Single Inverter
  • Package: TSSOP5 (SOT353)
  • Operating Voltage: 1.65V to 5.5V
  • Output Current: -32mA / 32mA
  • Propagation Delay Time: 3.7ns at 3.3V
  • Temperature Range: -40°C to +125°C
  • ESD Protection: Exceeds 2000V HBM per JESD22-A114, 200V MM per JESD22-A115, and 1000V CDM per JESD22-C101

Performance and Quality

The 74LVC1G04GW,125 is designed to deliver high-speed performance with a low-power consumption profile, making it suitable for battery-operated devices. Its wide operating voltage range allows for compatibility with various logic levels, ensuring versatility in system design. The device also features a balanced propagation delay, which ensures fast response times in critical applications.

With its robust ESD protection, the 74LVC1G04GW,125 ensures reliability and longevity, even in harsh electrical environments. This level of protection is critical for maintaining the integrity of the device and the overall system in which it is used.

Applications

Due to its compact size and high functionality, the 74LVC1G04GW,125 is ideal for a multitude of applications, including:

  • Mobile phones
  • Computers and computer peripherals
  • Portable gaming devices
  • Medical equipment
  • Networking and telecommunications
  • Consumer electronics

Environmental Compliance

The 74LVC1G04GW,125 is compliant with the RoHS (Restriction of Hazardous Substances) directive, which means it is manufactured with a commitment to environmental safety. By avoiding hazardous materials in its construction, this product meets global standards for environmental responsibility and user safety.

With its combination of high-speed logic, low power consumption, and environmental compliance, the 74LVC1G04GW,125 from NXP is an excellent choice for designers seeking to create efficient, reliable, and eco-friendly electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0798 $50.2740
1,530+ $0.0655 $100.2150
2,370+ $0.0634 $150.2580
3,260+ $0.0614 $200.1640
4,220+ $0.0593 $250.2460
5,640+ $0.0532 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess