EN
  • EN
  • DE

74LVC1G04GX

Part No 74LVC1G04GX
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1346+
Reference case XSON
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 751532-74LVC1G04GX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G04GX CAD Model

Description

Product Overview: 74LVC1G04GX - NXP

The 74LVC1G04GX is a high-performance, single-gate inverter chip from NXP Semiconductors, designed to provide the utmost efficiency in a wide range of digital applications. This advanced logic gate is a part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device operates on a low power supply while still delivering high-speed performance.

Key Features

  • High-Speed Operation: The 74LVC1G04GX is capable of fast switching, making it suitable for high-frequency signal processing and computing tasks.
  • Low Power Consumption: Operating with a low voltage supply from 1.65V to 5.5V, the device is optimized for low power applications, ensuring energy efficiency without compromising on performance.
  • System-Level ESD Protection: The chip comes with integrated electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes that can occur during handling and operation.
  • Wide Operating Temperature Range: It is designed to function reliably across a broad temperature range, making it suitable for use in various environmental conditions.
  • Logic Level Translation: The ability to translate between different logic levels makes this inverter chip ideal for interfacing between microcontrollers and peripherals operating at different voltage levels.

Applications

The versatility of the 74LVC1G04GX allows it to be utilized in a diverse array of applications, including:

  • Logic level shifting for mixed-voltage systems
  • Signal inversion for digital signal processing
  • Oscillator circuits
  • Waveform generation
  • General-purpose logic applications

Package and Quality

The 74LVC1G04GX comes in a compact, surface-mount package, which is conducive to space-constrained applications such as mobile and portable electronics. The product adheres to NXP's commitment to quality, ensuring reliable operation and longevity in the field.

Conclusion

With its high-speed performance, low power consumption, and robust ESD protection, the NXP 74LVC1G04GX is an excellent choice for designers looking to implement an efficient inverter function in their digital circuits. Its ability to operate across various voltages and temperatures, coupled with its logic level translation capabilities, makes it a highly adaptable component for modern electronic designs.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1671 $50.1300
730+ $0.1372 $100.1560
1,130+ $0.1329 $150.1770
1,560+ $0.1286 $200.6160
2,015+ $0.1243 $250.4645
2,695+ $0.1114 $300.2230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess