EN
  • EN
  • DE

74LVC1G08GN

Part No 74LVC1G08GN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132766-74LVC1G08GN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G08GN CAD Model

Description

Overview of the 74LVC1G08GN Logic Gate by NXP

The 74LVC1G08GN is a high-performance, single 2-input AND gate integrated circuit, which is part of NXP Semiconductors' 74LVC family. This product offers a compact and efficient solution for implementing basic logical functions in a wide range of electronic applications. Designed with advanced silicon-gate CMOS technology, it ensures low power consumption while maintaining high-speed operation.

Key Features

  • Logic Type: The device is a 2-input AND gate, which is a fundamental component used in digital circuits to perform logical conjunction.
  • Supply Voltage Range: It operates over a wide supply voltage range of 1.65V to 5.5V, making it compatible with various logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Performance: The 74LVC1G08GN boasts a propagation delay of just a few nanoseconds, ensuring high-speed operation that is crucial for modern digital electronics.
  • Low Power Consumption: Its low power consumption is ideal for battery-operated and power-sensitive applications, helping to extend device battery life and reduce energy costs.
  • Output Drive Capability: The device can drive up to 50 mA at the output, providing good current drive and strong signal integrity.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in harsh environments.
  • Package: The 74LVC1G08GN comes in a very small, leadless XSON8 package, which is ideal for space-constrained applications.

Applications

The versatility of the 74LVC1G08GN makes it suitable for a broad array of applications, including but not limited to:

  • Logic function implementation in microprocessor or microcontroller-based systems
  • Signal gating, where it can control the flow of digital signals
  • Power management circuits, where it can help in decision-making processes
  • Interface circuitry, due to its ability to work with different voltage levels
  • Portable and battery-powered devices, thanks to its low power consumption

With its combination of high-speed operation, low power requirements, and small form factor, the 74LVC1G08GN from NXP is an excellent choice for designers looking to incorporate reliable logic functions into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess