EN
  • EN
  • DE
  • IT

74LVC1G126GF

Part No 74LVC1G126GF
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815951-74LVC1G126GF
Ultra Librarian 3D Model Ultra Librarian 74LVC1G126GF CAD Model

Description

Product Overview: 74LVC1G126GF from NXP Semiconductors

The 74LVC1G126GF is a high-performance, single-buffered gate with 3-state output from NXP Semiconductors, designed for use in 1.65 V to 5.5 V VCC operations. This versatile IC is part of NXP's 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Wide Supply Voltage Range: The 74LVC1G126GF operates over a broad voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both low-voltage and standard 5 V components.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, this buffer gate ensures high-speed data transmission, which is crucial for modern high-speed logic systems.
  • Low Power Consumption: The device is designed for low power consumption, which is essential for battery-powered and power-sensitive applications.
  • 3-State Output: The 3-state output feature allows for connection to a bus or multiple outputs without interference, providing high impedance when not in use.
  • Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, providing robustness and reliability in operation.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is ensured with an input and output protection that exceeds JESD 22, ensuring the longevity and durability of the device.

Applications

The 74LVC1G126GF is ideal for a variety of applications where buffer gates are required, including:

  • Signal buffering
  • Logic level translation
  • Driving heavy loads or preventing signal distortion
  • Bus management and interfacing in multi-voltage systems

Package and Quality

This buffer gate is offered in a leadless ultra-thin DFN2020-6 (SOT1115) package, which is suitable for space-constrained applications. The package is designed for optimal thermal performance and has a small footprint. NXP Semiconductors is committed to the highest quality standards and the 74LVC1G126GF is no exception, ensuring reliable performance for critical electronic systems.

In summary, the 74LVC1G126GF from NXP Semiconductors is a versatile, high-performance single buffer gate that meets the needs of modern electronic systems requiring low power, high speed, and 3-state output functionality. Its robust design and wide voltage range make it an excellent choice for a multitude of applications.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9563 $62.1595
150+ $0.7842 $117.6300
230+ $0.7600 $174.8000
315+ $0.7357 $231.7455
410+ $0.7115 $291.7150
545+ $0.6376 $347.4920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,935 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess